Parker Hannifin/Electromechanical Automation Solenoid Valve B310BB549C

Description
SOLENOID VALVE, B3 SERIES, SINGLE SOLENOID, 2-POSITION - AIR RETURN, 1/8 INCH NPT INLINE, INTERNAL PILOT SOURCE, PORT #1 / VENTED, FLUSH - NON-LOCKING OVERRIDE, 15 MM 3-PIN DIN 43650C (MALE ONLY), 24 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, B3 SERIES, SINGLE SOLENOID, 2-POSITION - AIR RETURN, 1/8 INCH NPT INLINE, INTERNAL PILOT SOURCE, PORT #1 / VENTED, FLUSH - NON-LOCKING OVERRIDE, 15 MM 3-PIN DIN 43650C (MALE ONLY), 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 23012 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
23012
Solenoid Valve 23012
SOLENOID VALVE, B3 SERIES, SINGLE SOLENOID, 2-POSITION - AIR RETURN, 1/8 INCH NPT INLINE, INTERNAL PILOT SOURCE, PORT #1 / VENTED, FLUSH - NON-LOCKING OVERRIDE, 15 MM 3-PIN DIN 43650C (MALE ONLY), 24 VDC. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, B3 SERIES, SINGLE SOLENOID, 2-POSITION - AIR RETURN, 1/8 INCH NPT INLINE, INTERNAL PILOT SOURCE, PORT #1 / VENTED, FLUSH - NON-LOCKING OVERRIDE, 15 MM 3-PIN DIN 43650C (MALE ONLY), 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
SCHRADER BELLOWS Valves B310BB549C

SCHRADER BELLOWS Valves B310BB549C

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 23012
Product Name Solenoid Valve Solenoid Valve
Valve Type Pilot; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317024 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 7.87 inch (200.00 mm)
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 121467030 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 3.15 inch (80.00 mm)
View Details
500 Zero-Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Zero-Leak Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details