Parker Hannifin/Electromechanical Automation Solenoid Valve B2RX127DC2AA6

Description
SOLENOID VALVE, 2 WAY VALVE, 24 VDC, ORIFICE: 1/16 INCH, 7 WATT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 2 WAY VALVE, 24 VDC, ORIFICE: 1/16 INCH, 7 WATT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 40740130 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
40740130
Solenoid Valve 40740130
SOLENOID VALVE, 2 WAY VALVE, 24 VDC, ORIFICE: 1/16 INCH, 7 WATT. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 2 WAY VALVE, 24 VDC, ORIFICE: 1/16 INCH, 7 WATT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 40740130
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Relief Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Relief
Media Gas; Air; Compressed Air
Valve Size 0.75 inch (19.05 mm)
View Details
VALVES - BP-075-CPVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Flanged Abrasive Service Control Valves - DFT® Ultra-Trol® - DFT Inc.
Specs
Valve Type Control Valve; Metal Seated
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details