Automationdirect.com Solenoid Valve AVS-5211-24D

Description
NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID SPRING RETURN, (1) 1/8IN FEMALE NPT INLET(S), (2) 1/8IN FEMALE NPT OUTLET(S), (2) 1/8IN FEMALE NPT EXHAUST(S), CV=0.78, 24 VDC, 3.0W, 11MM DIN STYLE WIRING PLUG.. FREE 2 YEAR RADWELL WARRANTY
Description
NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID SPRING RETURN, (1) 1/8IN FEMALE NPT INLET(S), (2) 1/8IN FEMALE NPT OUTLET(S), (2) 1/8IN FEMALE NPT EXHAUST(S), CV=0.78, 24 VDC, 3.0W, 11MM DIN STYLE WIRING PLUG.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 22651244 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
22651244
Solenoid Valve 22651244
NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID SPRING RETURN, (1) 1/8IN FEMALE NPT INLET(S), (2) 1/8IN FEMALE NPT OUTLET(S), (2) 1/8IN FEMALE NPT EXHAUST(S), CV=0.78, 24 VDC, 3.0W, 11MM DIN STYLE WIRING PLUG.. FREE 2 YEAR RADWELL WARRANTY

NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID SPRING RETURN, (1) 1/8IN FEMALE NPT INLET(S), (2) 1/8IN FEMALE NPT OUTLET(S), (2) 1/8IN FEMALE NPT EXHAUST(S), CV=0.78, 24 VDC, 3.0W, 11MM DIN STYLE WIRING PLUG.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
NITRA PNEUMATICS Valves AVS-5211-24D

NITRA PNEUMATICS Valves AVS-5211-24D

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 22651244
Product Name Solenoid Valve Solenoid Valve
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009091-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
15mm MICROSOL IS - 01-311P-00-H0+H012003+BCC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
VALVES - BP-049-PP-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details