Parker Hannifin/Electromechanical Automation Solenoid Valve B3V0BB549C

Description
SOLENOID VALVE, B3 SERIES, SINGLE SOLENOID, 2-POSITION NC - AIR RETURN / SPRING ASSIST, 1/8 INCH NPT INLINE, INTERNAL PILOT SOURCE, PORT #1 / VENTED, FLUSH - NON-LOCKING OVERRIDE, 15 MM 3-PIN DIN 43650C (MALE ONLY), 24 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, B3 SERIES, SINGLE SOLENOID, 2-POSITION NC - AIR RETURN / SPRING ASSIST, 1/8 INCH NPT INLINE, INTERNAL PILOT SOURCE, PORT #1 / VENTED, FLUSH - NON-LOCKING OVERRIDE, 15 MM 3-PIN DIN 43650C (MALE ONLY), 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 6012797 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
6012797
Solenoid Valve 6012797
SOLENOID VALVE, B3 SERIES, SINGLE SOLENOID, 2-POSITION NC - AIR RETURN / SPRING ASSIST, 1/8 INCH NPT INLINE, INTERNAL PILOT SOURCE, PORT #1 / VENTED, FLUSH - NON-LOCKING OVERRIDE, 15 MM 3-PIN DIN 43650C (MALE ONLY), 24 VDC. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, B3 SERIES, SINGLE SOLENOID, 2-POSITION NC - AIR RETURN / SPRING ASSIST, 1/8 INCH NPT INLINE, INTERNAL PILOT SOURCE, PORT #1 / VENTED, FLUSH - NON-LOCKING OVERRIDE, 15 MM 3-PIN DIN 43650C (MALE ONLY), 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
SCHRADER BELLOWS Valves B3V0BB549C

SCHRADER BELLOWS Valves B3V0BB549C

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 6012797
Product Name Solenoid Valve Solenoid Valve
Valve Type Pilot; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
DeZURIK 3V and 4V Solenoid Valves -  - DeZURIK, Inc.
Specs
Valve Type Solenoid
View Details
BIFOLD - High Pressure Gas Solenoid Valves, FP02G-FP05G(Gas) -  - Rotork plc
Specs
Valve Type Solenoid
Media Gas
Maximum Pressure 3045.00 psi (2143 m H2O)
View Details
Controller, Dual Deadman With Joysticks, 145 Psi - 162-1110-50300 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details