Allen Aircraft Products, Inc. Valve Repair Kit AV-2 1/2-P

Description
REPAIR KIT, FOR PNEUMATIC CYLINDERS, AV-2-1/2X12-BC-SVSR- AAS120/60. FREE 2 YEAR RADWELL WARRANTY
Description
REPAIR KIT, FOR PNEUMATIC CYLINDERS, AV-2-1/2X12-BC-SVSR- AAS120/60. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 109651254 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
109651254
Valve Repair Kit 109651254
REPAIR KIT, FOR PNEUMATIC CYLINDERS, AV-2-1/2X12-BC-SVSR- AAS120/60. FREE 2 YEAR RADWELL WARRANTY

REPAIR KIT, FOR PNEUMATIC CYLINDERS, AV-2-1/2X12-BC-SVSR-AAS120/60. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 109651254
Product Name Valve Repair Kit
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543085 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.31 inch (84.00 mm)
View Details
Ball Check Valve 0 5 4 - 1225020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 2.00 inch (50.80 mm)
View Details
250 Axial Flow Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details