Henry Technologies Inc. Control Valve 7792-B

Description
HENRY TECHNOLOGIES, 7792-B, 7792B, FLOW CONTROL VALVE, BRASS ANGLE VALVE, CONNECTION SIZE: 1/2 INCH MPT BOTTOM, 1/2 INCH SAE FLARE SIDE, BACKSEATING. FREE 2 YEAR RADWELL WARRANTY
Description
HENRY TECHNOLOGIES, 7792-B, 7792B, FLOW CONTROL VALVE, BRASS ANGLE VALVE, CONNECTION SIZE: 1/2 INCH MPT BOTTOM, 1/2 INCH SAE FLARE SIDE, BACKSEATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 92954199 - Radwell International
Willingboro, NJ, United States
Control Valve
92954199
Control Valve 92954199
HENRY TECHNOLOGIES, 7792-B, 7792B, FLOW CONTROL VALVE, BRASS ANGLE VALVE, CONNECTION SIZE: 1/2 INCH MPT BOTTOM, 1/2 INCH SAE FLARE SIDE, BACKSEATING. FREE 2 YEAR RADWELL WARRANTY

HENRY TECHNOLOGIES, 7792-B, 7792B, FLOW CONTROL VALVE, BRASS ANGLE VALVE, CONNECTION SIZE: 1/2 INCH MPT BOTTOM, 1/2 INCH SAE FLARE SIDE, BACKSEATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 92954199
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514012 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
360° Ported Dual-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details