MAC Valves, Inc. USA Solenoid Valve 713C-12-PI-111MBAF

Description
SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 110/120 VAC COIL, 50/60 HZ, 6.8 WATT, NON-LOCKING MANUAL OPERATOR, ELECTRICAL COMMON CONDUIT, 72 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 110/120 VAC COIL, 50/60 HZ, 6.8 WATT, NON-LOCKING MANUAL OPERATOR, ELECTRICAL COMMON CONDUIT, 72 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 212806368 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
212806368
Solenoid Valve 212806368
SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 110/120 VAC COIL, 50/60 HZ, 6.8 WATT, NON-LOCKING MANUAL OPERATOR, ELECTRICAL COMMON CONDUIT, 72 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 110/120 VAC COIL, 50/60 HZ, 6.8 WATT, NON-LOCKING MANUAL OPERATOR, ELECTRICAL COMMON CONDUIT, 72 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 212806368
Product Name Solenoid Valve
Valve Type Pilot; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123717100 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 9.84 inch (250.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
10-32 or 1/8-27 NPT Ports, Stem Actuated On/Off Valve - SAV - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
15 mm Miniature Electronic Valve - E315D-1C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details