Peter Paul Electronics Co., Inc. Solenoid Valve 76PP9ZCV

Description
SOLENOID VALVE, 24 DC, 16 W, 60 PSI. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 24 DC, 16 W, 60 PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 184756258 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
184756258
Solenoid Valve 184756258
SOLENOID VALVE, 24 DC, 16 W, 60 PSI. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 24 DC, 16 W, 60 PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 184756258
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL - 01-221P202-H0+631A1+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
Pneumatic Manual Control Valves - 1442669 - RS Components, Ltd.
Specs
Valve Type Control Valve
Media Air
Valve Size 0.25 inch (6.35 mm)
View Details
One Piece Mini Ball Valve - VNH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas; Gasoline / Diesel Fuel; Air
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details