Norgren LLC Solenoid Valve 81-101-68E

Description
DISCONTINUED BY MANUFACTURER, SOFT SEAL VALVES,KIT-EXT-AIR PILOT SOF 1/4 1/2. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOFT SEAL VALVES,KIT-EXT-AIR PILOT SOF 1/4 1/2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 18521291 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
18521291
Solenoid Valve 18521291
DISCONTINUED BY MANUFACTURER, SOFT SEAL VALVES,KIT-EXT-AIR PILOT SOF 1/4 1/2. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOFT SEAL VALVES,KIT-EXT-AIR PILOT SOF 1/4 1/2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 18521291
Product Name Solenoid Valve
Valve Type Pilot
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Manual Ball Valve - TMBV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC; CPVC (optional feature)
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE BODY 3X4X2 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.38 inch (9.52 mm)
View Details
10mm PICOSOL - 11-211PI011H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.10 mm)
View Details