Watts Pressure Relief Valve 800M4-S

Description
PRESSURE VACUUM BREAKER SEAT KIT, LEAD FREE. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE VACUUM BREAKER SEAT KIT, LEAD FREE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve - 224080137 - Radwell International
Willingboro, NJ, United States
Pressure Relief Valve
224080137
Pressure Relief Valve 224080137
PRESSURE VACUUM BREAKER SEAT KIT, LEAD FREE. FREE 2 YEAR RADWELL WARRANTY

PRESSURE VACUUM BREAKER SEAT KIT, LEAD FREE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 224080137
Product Name Pressure Relief Valve
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000007297-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
15mm MICROSOL Interface - 01-322E-06-HP A1161 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
VALVES - BP-038-PVDF-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details