Parker Hannifin/Electromechanical Automation Valve Repair Kit 76727

Description
REPAIR KIT, FOR VALVE, GENERAL PURPOSE, USED WITH GP400 / GP300. FREE 2 YEAR RADWELL WARRANTY
Description
REPAIR KIT, FOR VALVE, GENERAL PURPOSE, USED WITH GP400 / GP300. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 20565984 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
20565984
Valve Repair Kit 20565984
REPAIR KIT, FOR VALVE, GENERAL PURPOSE, USED WITH GP400 / GP300. FREE 2 YEAR RADWELL WARRANTY

REPAIR KIT, FOR VALVE, GENERAL PURPOSE, USED WITH GP400 / GP300. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 20565984
Product Name Valve Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-SS-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121530020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.97 inch (50.00 mm)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details