Parker Hannifin/Electromechanical Automation Valve Coil 7C111P3-33-1SHF3

Description
VALVE COIL, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE COIL, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Coil - 99575378 - Radwell International
Willingboro, NJ, United States
Valve Coil
99575378
Valve Coil 99575378
VALVE COIL, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY

VALVE COIL, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 99575378
Product Name Valve Coil
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369091 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 10.98 inch (279.00 mm)
View Details
Ball Check Valve 0 5 4 - 1231005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
6.5 mm Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.26 inch (6.60 mm)
Connection Description Press-In - Into Plastic
View Details