Cla-Val Control Valve 7194303K

Description
PRESSURE REDUCING PILOT CONTROL VALVE, 3/8", CRD VALVE, 15/75 PSI. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE REDUCING PILOT CONTROL VALVE, 3/8", CRD VALVE, 15/75 PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 20626086 - Radwell International
Willingboro, NJ, United States
Control Valve
20626086
Control Valve 20626086
PRESSURE REDUCING PILOT CONTROL VALVE, 3/8", CRD VALVE, 15/75 PSI. FREE 2 YEAR RADWELL WARRANTY

PRESSURE REDUCING PILOT CONTROL VALVE, 3/8", CRD VALVE, 15/75 PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 20626086
Product Name Control Valve
Valve Type Control Valve; Pilot
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BEH - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Air solenoid valve - CPE10-M1CH-5/3B-M7 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details