Watts Control Valve 70A-3/4

Description
DISCONTINUED BY MANUFACTURER, TEMPERING VALVES, HOT WATER EXTENDER, 3/4 INCH SIZE, 120-160 DEGREES. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TEMPERING VALVES, HOT WATER EXTENDER, 3/4 INCH SIZE, 120-160 DEGREES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 112094136 - Radwell International
Willingboro, NJ, United States
Control Valve
112094136
Control Valve 112094136
DISCONTINUED BY MANUFACTURER, TEMPERING VALVES, HOT WATER EXTENDER, 3/4 INCH SIZE, 120-160 DEGREES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TEMPERING VALVES, HOT WATER EXTENDER, 3/4 INCH SIZE, 120-160 DEGREES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 112094136
Product Name Control Valve
Media Water
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000008071-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
22mm INTERSOL - 09-311I-02-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
VALVES - BP-075-SS-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details