Nordson Corporation Valve Repair Kit 750058-3

Description
NORDSON , 750058-3, FLOUROPOLYMER SEALS, ITEM 3, FROM SERVICE KIT 750058, PK/2. FREE 2 YEAR RADWELL WARRANTY
Description
NORDSON , 750058-3, FLOUROPOLYMER SEALS, ITEM 3, FROM SERVICE KIT 750058, PK/2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 4846842 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
4846842
Valve Repair Kit 4846842
NORDSON , 750058-3, FLOUROPOLYMER SEALS, ITEM 3, FROM SERVICE KIT 750058, PK/2. FREE 2 YEAR RADWELL WARRANTY

NORDSON , 750058-3, FLOUROPOLYMER SEALS, ITEM 3, FROM SERVICE KIT 750058, PK/2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 4846842
Product Name Valve Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valve for Sour Gas Service -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 to 30000.00 psi (14076 to 21113 m H2O)
View Details
2 to 4 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 2.00 to 4.00 inch (50.80 to 101.60 mm)
View Details
ASME VIII Safety Relief Valve - 5213 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Safety
Media Steam; Air
Valve Size 4.00 to 1.00 inch (101.60 to 25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details