Peter Paul Electronics Co., Inc. Solenoid Valve 72T10DCM

Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 V, 60 HZ, 18 WATTS, 3/8 ORIFICE, 25 PSI. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 V, 60 HZ, 18 WATTS, 3/8 ORIFICE, 25 PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 140811831 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
140811831
Solenoid Valve 140811831
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 V, 60 HZ, 18 WATTS, 3/8 ORIFICE, 25 PSI. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 V, 60 HZ, 18 WATTS, 3/8 ORIFICE, 25 PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 140811831
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL MS-E - 31-333N-03-B6+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
Pneumatic Manual Control Valves - 1215669 - RS Components, Ltd.
Specs
Valve Type Control Valve
Primary Material Aluminum; Aluminium
Media Air
View Details
Brass 3-Way Valve - VYH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details