Siemens Analytical Products Valve Positioner 73N-B

Description
VALVE POSITIONER, SERIES 73, BUILT-IN, BOTTOM LOADING, DIRECT ACTING, W/ TOP AIR-CUSHION LOADING. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE POSITIONER, SERIES 73, BUILT-IN, BOTTOM LOADING, DIRECT ACTING, W/ TOP AIR-CUSHION LOADING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Positioner - 20579802 - Radwell International
Willingboro, NJ, United States
Valve Positioner
20579802
Valve Positioner 20579802
VALVE POSITIONER, SERIES 73, BUILT-IN, BOTTOM LOADING, DIRECT ACTING, W/ TOP AIR-CUSHION LOADING. FREE 2 YEAR RADWELL WARRANTY

VALVE POSITIONER, SERIES 73, BUILT-IN, BOTTOM LOADING, DIRECT ACTING, W/ TOP AIR-CUSHION LOADING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Valve Positioner -  - Radwell International
Willingboro, NJ, United States
Valve Positioner
Valve Positioner
MOORE PRODUCTS Valves 73N-B

MOORE PRODUCTS Valves 73N-B

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 20579802
Product Name Valve Positioner
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000005883-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - High Performance Butterfly Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
View Details
22mm MINISOL - 09-211-101020+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
View Details
VALVES - BP-050-SS-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details