Apollo Valves Control Valve 71-504-01

Description
BRONZE BALL VALVE, MOUNTING PADS, 71-500 SERIES, 3/4 SIZE, SPRING RETURN HANDLE. FREE 2 YEAR RADWELL WARRANTY
Description
BRONZE BALL VALVE, MOUNTING PADS, 71-500 SERIES, 3/4 SIZE, SPRING RETURN HANDLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 24585158 - Radwell International
Willingboro, NJ, United States
Control Valve
24585158
Control Valve 24585158
BRONZE BALL VALVE, MOUNTING PADS, 71-500 SERIES, 3/4 SIZE, SPRING RETURN HANDLE. FREE 2 YEAR RADWELL WARRANTY

BRONZE BALL VALVE, MOUNTING PADS, 71-500 SERIES, 3/4 SIZE, SPRING RETURN HANDLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 24585158
Product Name Control Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Air-Loaded Pressure Regulators - PRA - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVC; PP (optional feature)
Media Highly Corrosive, Ultra-Pure Chemicals
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - BQE BODY 2X4X2 SAE - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.25 inch (6.35 mm)
View Details
22mm MINISOL - 09-311-103-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details