Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65
SWITCH PB SPST-NO 2A 36V
Pushbutton Switches PUSH BUTTON SWITCH
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 141-PV1S640BB-ND | 1400-PV1S640BB | PV1S640BB | PV1S640BB |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button, Domed | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Screw Terminals | Screw Terminals | Screw Terminals | Screw |