Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, Red, IP40
Pushbutton Switches 0-2A 48VDC On-(On) 16mm Stnlss 1 Pole
SWITCH PUSHBUTTON SPDT 2A 48V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | PV3F2B0SS-311-ND | 1400-PV3F2B0SS-311 | PV3F2B0SS-311 | PV3F2B0SS-311 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | |
| Features | Illuminated Switch | Vandal Proof | Illuminated Switch |