ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-(On), On-(Off), Wire Leads 300mm, LED, Green/Orange, IP65
SWITCH PUSHBUTTON 4PST 2A 48V
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PV10FWV0SS-3K3 | 141-PV10FWV0SS-3K3-ND |
| Product Name | Anti-Vandal Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) |
| Terminal Type | Wire Leads | Wire Leads |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch |
| Max Current Rating | 2 amps | 2 amps |