C&K Components Pushbutton Switches PN21SJNA03QE

Description
Pushbutton Switch DPDT Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1190-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1190-ND
Pushbutton Switches CKN1190-ND
Pushbutton Switch DPDT Standard Through Hole, Right Angle

Pushbutton Switch DPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Pb Switch, Dpdt, 0.2A, 30Vdc, Tht; Switch Operation C&k Components - 82AC3021 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 0.2A, 30Vdc, Tht; Switch Operation C&k Components
82AC3021
Pb Switch, Dpdt, 0.2A, 30Vdc, Tht; Switch Operation C&k Components 82AC3021
PB SWITCH, DPDT, 0.2A, 30VDC, THT; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:200mA; Switch Terminals:PC Pin; Product Range:PN Series; SVHC:No RoHS Compliant: Yes

PB SWITCH, DPDT, 0.2A, 30VDC, THT; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:200mA; Switch Terminals:PC Pin; Product Range:PN Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PN21SJNA03QE
Pushbutton Switches PN21SJNA03QE
Pushbutton Switches DPDT MOM RA NON-SHRT

Pushbutton Switches DPDT MOM RA NON-SHRT

Buy Now Datasheet
Switches - Pushbutton Switches - PN21SJNA03QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PN21SJNA03QE
Switches - Pushbutton Switches PN21SJNA03QE
SWITCH PUSH DPDT 0.2A 30V

SWITCH PUSH DPDT 0.2A 30V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1190-ND 82AC3021 PN21SJNA03QE PN21SJNA03QE
Product Name Pushbutton Switches Pb Switch, Dpdt, 0.2A, 30Vdc, Tht; Switch Operation C&k Components Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins PC Pin Solder Pin
Max Current Rating 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
A3C Pushbutton Switch (Lighted/Non-Lighted) (Cylindrical 12-dia.) - A3CA-90A1-12EY - Aratas America LLC
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details
22mm Illuminated Projecting Push Buttons - 2ALP1LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Pushbutton Switches - 486-4295-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers