E-Switch, Inc. Pushbutton Switches PR144C2200

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - PR144C2200-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
PR144C2200-ND
Pushbutton Switches PR144C2200-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In

Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In

Buy Now Datasheet
Pushbutton Switches - 1400-PR144C2200 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-PR144C2200
Pushbutton Switches 1400-PR144C2200
PUSHBUTTON

PUSHBUTTON

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PR144C2200
Switches - Pushbutton Switches PR144C2200
SWITCH PUSH SPST-NO 16A 125V

SWITCH PUSH SPST-NO 16A 125V

Supplier's Site
Pushbutton Switch, Spst, 16A, 125Vac, Qc; Product Range E-Switch - 49Y5263 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst, 16A, 125Vac, Qc; Product Range E-Switch
49Y5263
Pushbutton Switch, Spst, 16A, 125Vac, Qc; Product Range E-Switch 49Y5263
PUSHBUTTON SWITCH, SPST, 16A, 125VAC, QC; Product Range:PR1 Series; Panel Cutout Diameter:25mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; IP Rating:IP54 RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST, 16A, 125VAC, QC; Product Range:PR1 Series; Panel Cutout Diameter:25mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PR144C2200
Pushbutton Switches PR144C2200
Pushbutton Switches Pushbutton 6.3mm terminal tabs, 1 Pole Off-(On), 16A 125VAC, White Body Color, White Actuator, No Markings

Pushbutton Switches Pushbutton 6.3mm terminal tabs, 1 Pole Off-(On), 16A 125VAC, White Body Color, White Actuator, No Markings

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number PR144C2200-ND 1400-PR144C2200 PR144C2200 49Y5263 PR144C2200
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switch, Spst, 16A, 125Vac, Qc; Product Range E-Switch Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Quick Connect/Blade Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-90B1-00A - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type Solder
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Pushbutton - 359883 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Micro switches - M 687 - M 687-11-1-8R-AUNI -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details