E-Switch, Inc. Anti-Vandal Switches PV0H240SS-311

Description
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Red, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Red, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV0H240SS-311 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV0H240SS-311
Anti-Vandal Switches 1400-PV0H240SS-311
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Red, IP67

ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Red, IP67

Supplier's Site Datasheet
Switches - Pushbutton Switches - 1351488-PV0H240SS-311 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1351488-PV0H240SS-311
Switches - Pushbutton Switches 1351488-PV0H240SS-311
Win Source Part Number: 1351488-PV0H240SS-31 1 Category: Switches - Pushbutton Switches Series: PV0, LAMB Type: Anti-Vandal, Illuminated Termination Style: Solder Lug Package: Bulk Ingress Protection: IP65 - Dust Tight, Water Resistant Voltage Rating - DC: 48 V Standard Package: 50 Panel Cutout Dimensions: Circular - 12.20mm Dia Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Button Electrical Life: 50,000 Cycles Illumination Voltage (Nominal): 1.8 VDC Illumination Type, Color: LED, Red Mechanical Life: 1,000,000 Cycles Color - Actuator/Cap: Silver Actuator Marking: No Marking Mounting Type: Panel Mount, Front Temperature Range - Operating: -20°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: E-Switch Base Product Number: PV0H240

Win Source Part Number: 1351488-PV0H240SS-311
Category: Switches - Pushbutton Switches
Series: PV0, LAMB
Type: Anti-Vandal, Illuminated
Termination Style: Solder Lug
Package: Bulk
Ingress Protection: IP65 - Dust Tight, Water Resistant
Voltage Rating - DC: 48 V
Standard Package: 50
Panel Cutout Dimensions: Circular - 12.20mm Dia
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round, Button
Electrical Life: 50,000 Cycles
Illumination Voltage (Nominal): 1.8 VDC
Illumination Type, Color: LED, Red
Mechanical Life: 1,000,000 Cycles
Color - Actuator/Cap: Silver
Actuator Marking: No Marking
Mounting Type: Panel Mount, Front
Temperature Range - Operating: -20°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: E-Switch
Base Product Number: PV0H240

Buy Now Datasheet
Pushbutton Switches - EG5389-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5389-ND
Pushbutton Switches EG5389-ND
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PV0H240SS-311
Pushbutton Switches PV0H240SS-311
Pushbutton Switches 12MM ANTI-VANDAL ILLUMINATED RING, HIGH ACTUATOR, SOLDER LUG, OFF-(ON), 2A 36VDC, Stainless Steel, RED LED 1.8V @ 20mA, IP65

Pushbutton Switches 12MM ANTI-VANDAL ILLUMINATED RING, HIGH ACTUATOR, SOLDER LUG, OFF-(ON), 2A 36VDC, Stainless Steel, RED LED 1.8V @ 20mA, IP65

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PV0H240SS-311
Switches - Pushbutton Switches PV0H240SS-311
SWITCH PUSHBUTTON SPST-NO 2A 48V

SWITCH PUSHBUTTON SPST-NO 2A 48V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV0H240SS-311 1351488-PV0H240SS-311 EG5389-ND PV0H240SS-311 PV0H240SS-311
Product Name Anti-Vandal Switches Switches - Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals Solder Lug Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch; RoHS
Max Current Rating 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213765-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Intralogistics - Transport vehicles - Cockpit - ED - Push button - EDTRGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Tactile Switches - 486-4625-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers