E-Switch, Inc. Pushbutton Switches PS1024ARED

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG2015-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG2015-ND
Pushbutton Switches EG2015-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Pushbutton Switches - 1400-PS1024ARED - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-PS1024ARED
Pushbutton Switches 1400-PS1024ARED
PUSHBUTTON

PUSHBUTTON

Supplier's Site
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1229070-PS1024ARED
Switches - Pushbutton Switches 1229070-PS1024ARED
Win Source Part Number: 1229070-PS1024ARED Category: Switches>Pushbutton Switches Series: PS1024 Type: Standard Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Standard Package: 200 Panel Cutout Dimensions: Circular - 7.20mm Dia Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Button Electrical Life: 6,000 Cycles Mechanical Life: 6,000 Cycles Color - Actuator/Cap: Red Actuator Marking: No Marking Mounting Type: Panel Mount, Rear Temperature Range - Operating: -20°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: E-Switch Other Names: F010241,PS1024A-RED, PS1024AT-RED,EG2015 Base Product Number: PS1024

Win Source Part Number: 1229070-PS1024ARED
Category: Switches>Pushbutton Switches
Series: PS1024
Type: Standard
Termination Style: Solder Lug
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 200
Panel Cutout Dimensions: Circular - 7.20mm Dia
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round, Button
Electrical Life: 6,000 Cycles
Mechanical Life: 6,000 Cycles
Color - Actuator/Cap: Red
Actuator Marking: No Marking
Mounting Type: Panel Mount, Rear
Temperature Range - Operating: -20°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: E-Switch
Other Names: F010241,PS1024A-RED,PS1024AT-RED,EG2015
Base Product Number: PS1024

Buy Now Datasheet
Switches - Pushbutton Switches - PS1024ARED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PS1024ARED
Switches - Pushbutton Switches PS1024ARED
SWITCH PUSH SPST-NO 3A 125V

SWITCH PUSH SPST-NO 3A 125V

Supplier's Site
Switch, Pushbutton, Spst, 3A, 125Vac, Red; Product Range E-Switch - 15N8448 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 3A, 125Vac, Red; Product Range E-Switch
15N8448
Switch, Pushbutton, Spst, 3A, 125Vac, Red; Product Range E-Switch 15N8448
SWITCH, PUSHBUTTON, SPST, 3A, 125VAC, RED; Product Range:PS1024 Series; Panel Cutout Diameter:7.2mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; IP Rating:- RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 3A, 125VAC, RED; Product Range:PS1024 Series; Panel Cutout Diameter:7.2mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PS1024ARED
Pushbutton Switches PS1024ARED
Pushbutton Switches 3A 125VAC Off-(On) Red

Pushbutton Switches 3A 125VAC Off-(On) Red

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG2015-ND 1400-PS1024ARED 1229070-PS1024ARED PS1024ARED 15N8448 PS1024ARED
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spst, 3A, 125Vac, Red; Product Range E-Switch Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.6612.1120102 - VAST STOCK CO., LIMITED
Specs
Max Current Rating 5 amps
Max AC Voltage Rating 250 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details