C & K PNP8E3D2C03QE Push Button Switch
C & K PNP8E3D2C03QE Push Button Switch
Pushbutton Switch SPDT Standard Panel Mount, Front
Pushbutton Switches 1A 32VDC EXT RED DOME SPDT SLDR IP68
PB SWITCH, SPDT, 5A, 32VDC, SOLDER; Switch Operation:Momentary;
PB SWITCH, SPDT, 5A, 32VDC, PANEL; Product Range:PNP Series; Panel Cutout Diameter:12.3mm; Contact Configuration:SPDT; Switch Operation:Momentary;
SWITCH PUSHBUTTON SPDT 5A 32V
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1612392 | CKN10753-ND | PNP8E3D2C03QE | 45AC9646 | 35AH4936 | PNP8E3D2C03QE |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Pb Switch, Spdt, 5A, 32Vdc, Solder; Switch Operation C&k Components | Pb Switch, Spdt, 5A, 32Vdc, Panel; Product Range C&k Components | Switches - Pushbutton Switches |
| Actuator Specifications | Push button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact; Momentary | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals; Solder | Solder Terminals | Solder Lug | Solder Terminals; Solder Lug | Solder Terminals | |
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof | RoHS | RoHS | RoHS |