C&K Components Pushbutton Switches PNP8E3D2W03QE

Description
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN10762-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN10762-ND
Pushbutton Switches CKN10762-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Front

Pushbutton Switch SPST-NC Standard Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches - PNP8E3D2W03QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PNP8E3D2W03QE
Switches - Pushbutton Switches PNP8E3D2W03QE
SWITCH PUSHBUTTON SPST-NC 5A 32V

SWITCH PUSHBUTTON SPST-NC 5A 32V

Supplier's Site
Pb Switch, Spst-Nc, 5A, 32Vdc, Solder; Switch Operation C&k Components - 45AC9647 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 5A, 32Vdc, Solder; Switch Operation C&k Components
45AC9647
Pb Switch, Spst-Nc, 5A, 32Vdc, Solder; Switch Operation C&k Components 45AC9647
PB SWITCH, SPST-NC, 5A, 32VDC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-N C; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:5A; Switch Terminals:Solder Lug; Product Range:PNP Series; RoHS Compliant: Yes

PB SWITCH, SPST-NC, 5A, 32VDC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-NC; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:5A; Switch Terminals:Solder Lug; Product Range:PNP Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Pb Switch, Spst-Nc, 5A, 32Vdc, Panel; Product Range C&k Components - 35AH4938 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 5A, 32Vdc, Panel; Product Range C&k Components
35AH4938
Pb Switch, Spst-Nc, 5A, 32Vdc, Panel; Product Range C&k Components 35AH4938
PB SWITCH, SPST-NC, 5A, 32VDC, PANEL; Product Range:PNP Series; Panel Cutout Diameter:12.3mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; IP Rating:- RoHS Compliant: Yes

PB SWITCH, SPST-NC, 5A, 32VDC, PANEL; Product Range:PNP Series; Panel Cutout Diameter:12.3mm; Contact Configuration:SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PNP8E3D2W03QE
Pushbutton Switches PNP8E3D2W03QE
Pushbutton Switches 1A 32VDC EX RED DOME SPST NC SLDR IP68

Pushbutton Switches 1A 32VDC EX RED DOME SPST NC SLDR IP68

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN10762-ND PNP8E3D2W03QE 45AC9647 35AH4938 PNP8E3D2W03QE
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spst-Nc, 5A, 32Vdc, Solder; Switch Operation C&k Components Pb Switch, Spst-Nc, 5A, 32Vdc, Panel; Product Range C&k Components Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary Momentary Contact; Momentary
Configuration Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals Solder Terminals; Solder Lug Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7046-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton Switches - 165TL22 - VAST STOCK CO., LIMITED
Specs
Switching Mechanism Double Pole, Double Throw (DPDT)
Features Illuminated Switch; RoHS
Max AC Voltage Rating 20 volts
View Details
2 suppliers
A3C Pushbutton Switch (Lighted/Non-Lighted) (Cylindrical 12-dia.) - A3CA-90A1-14A - Aratas America LLC
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details