E-Switch, Inc. Pushbutton Switches PV1S640NN

Description
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG5143-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5143-ND
Pushbutton Switches EG5143-ND
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front

Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Anti-Vandal Switches - 1400-PV1S640NN - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV1S640NN
Anti-Vandal Switches 1400-PV1S640NN
ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65

ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65

Supplier's Site Datasheet
Anti-Vadal Pushbutton Switch, Spst, 2A, 48Vdc; Product Range E-Switch - 24R3488 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Vadal Pushbutton Switch, Spst, 2A, 48Vdc; Product Range E-Switch
24R3488
Anti-Vadal Pushbutton Switch, Spst, 2A, 48Vdc; Product Range E-Switch 24R3488
ANTI-VADAL PUSHBUTTON SWITCH, SPST, 2A, 48VDC; Product Range:PV1 Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Natural RoHS Compliant: Yes

ANTI-VADAL PUSHBUTTON SWITCH, SPST, 2A, 48VDC; Product Range:PV1 Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PV1S640NN
Pushbutton Switches PV1S640NN
Pushbutton Switches 0-2A 48VDC Off (On) 19mm Domed 1 Pole

Pushbutton Switches 0-2A 48VDC Off (On) 19mm Domed 1 Pole

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PV1S640NN
Switches - Pushbutton Switches PV1S640NN
SWITCH PUSHBUTTON SPST-NO 2A 48V

SWITCH PUSHBUTTON SPST-NO 2A 48V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG5143-ND 1400-PV1S640NN 24R3488 PV1S640NN PV1S640NN
Product Name Pushbutton Switches Anti-Vandal Switches Anti-Vadal Pushbutton Switch, Spst, 2A, 48Vdc; Product Range E-Switch Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button, Domed Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminals Screw Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 0041.9151.5307-ND - DigiKey
Specs
Actuator Specifications Square, Button
Switch Function Alternate Contact (Push-Push)
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details