C & K PNP8S3D2Y03QE Push Button Switch
C & K PNP8S3D2Y03QE Push Button Switch
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Pushbutton Switches 1A 32VDC RED DOME SPST NO SLDR IP68
SWITCH PUSHBUTTON SPST-NO 5A 32V
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1612357 | CKN10770-ND | PNP8S3D2Y03QE | PNP8S3D2Y03QE | 08AK6758 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton C&k Components |
| Actuator Specifications | Push button | Round, Button, Domed | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Terminals; Solder | Solder Terminals | Solder Lug | Solder Terminals | |
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof | RoHS |