ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
ANTI-VANDAL PUSHBUTTON SWITCH, SPST, 2A, 48VDC; Product Range:PV2 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Stainless Steel RoHS Compliant: Yes
Pushbutton Switches Off-(On) SS
SWITCH PUSH SPST-NO 2A 48V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PV2F640SS | EG4705-ND | 24R3494 | PV2F640SS | PV2F640SS |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Anti-Vandal Pushbutton Switch, Spst, 2A, 48Vdc; Product Range E-Switch | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Screw Terminals | Screw Terminals | Screw | Screw Terminals | |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof | RoHS | RoHS | |
| Max Current Rating | 2 amps | 2 amps | 2 amps | 2 amps |