E-Switch, Inc. Pushbutton Switches PS1040BBLK

Description
Pushbutton Switch SPST Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG5933-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5933-ND
Pushbutton Switches EG5933-ND
Pushbutton Switch SPST Standard Panel Mount, Front

Pushbutton Switch SPST Standard Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches - 1400-PS1040BBLK - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-PS1040BBLK
Pushbutton Switches 1400-PS1040BBLK
PUSHBUTTON

PUSHBUTTON

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
PS1040BBLK
Switches - Pushbutton Switches PS1040BBLK
SWITCH PUSHBUTTON SPST 3A 125V

SWITCH PUSHBUTTON SPST 3A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PS1040BBLK
Pushbutton Switches PS1040BBLK
Pushbutton Switches 3A 125VAC Off-On Black

Pushbutton Switches 3A 125VAC Off-On Black

Buy Now Datasheet
Pb Switch, Spst, 3A, 125Vac, Panel, Blk; Product Range E-Switch - 15N8451 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 3A, 125Vac, Panel, Blk; Product Range E-Switch
15N8451
Pb Switch, Spst, 3A, 125Vac, Panel, Blk; Product Range E-Switch 15N8451
PB SWITCH, SPST, 3A, 125VAC, PANEL, BLK; Product Range:-; Panel Cutout Diameter:0.48"; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Black; Contact Current AC Max:3ARoHS Compliant: Yes

PB SWITCH, SPST, 3A, 125VAC, PANEL, BLK; Product Range:-; Panel Cutout Diameter:0.48"; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Black; Contact Current AC Max:3ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG5933-ND 1400-PS1040BBLK PS1040BBLK PS1040BBLK 15N8451
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 3A, 125Vac, Panel, Blk; Product Range E-Switch
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Off-On
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359346 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details