C&K Components Pushbutton Switches PNP8S2D2C03QE

Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN10750-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN10750-ND
Pushbutton Switches CKN10750-ND
Pushbutton Switch SPDT Standard Panel Mount, Front

Pushbutton Switch SPDT Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PNP8S2D2C03QE
Switches - Pushbutton Switches PNP8S2D2C03QE
SWITCH PUSHBUTTON SPDT 5A 32V

SWITCH PUSHBUTTON SPDT 5A 32V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PNP8S2D2C03QE
Pushbutton Switches PNP8S2D2C03QE
Pushbutton Switches 1A 32VDC BLK DOME SPDT SLDR IP68

Pushbutton Switches 1A 32VDC BLK DOME SPDT SLDR IP68

Buy Now Datasheet
Pb Switch, Spdt, 5A, 32Vdc, Solder; Switch Operation C&k Components - 45AC9652 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 5A, 32Vdc, Solder; Switch Operation C&k Components
45AC9652
Pb Switch, Spdt, 5A, 32Vdc, Solder; Switch Operation C&k Components 45AC9652
PB SWITCH, SPDT, 5A, 32VDC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:5A; Switch Terminals:Solder Lug; Product Range:PNP Series; SVHC:No RoHS Compliant: Yes

PB SWITCH, SPDT, 5A, 32VDC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:5A; Switch Terminals:Solder Lug; Product Range:PNP Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN10750-ND PNP8S2D2C03QE PNP8S2D2C03QE 45AC9652
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Spdt, 5A, 32Vdc, Solder; Switch Operation C&k Components
Actuator Specifications Round, Button, Domed Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Solder Terminals Solder Lug Solder Terminals; Solder Lug
Features DustProof RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EDP.V - Mushroom button - EDP.V - Mushroom button - EDP40.VGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Mushroom Push-Pull Buttons - 2AMPPJ8 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Pushbutton Switches - 450-1504-ND - DigiKey
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
2 suppliers