E-Switch, Inc. Pushbutton Switches PR14EC1100

Description
Pushbutton Switch DPST-NO Standard Panel Mount, Snap-In
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO Standard Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG4700-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG4700-ND
Pushbutton Switches EG4700-ND
Pushbutton Switch DPST-NO Standard Panel Mount, Snap-In

Pushbutton Switch DPST-NO Standard Panel Mount, Snap-In

Buy Now Datasheet
Pushbutton Switches - 1400-PR14EC1100 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-PR14EC1100
Pushbutton Switches 1400-PR14EC1100
PUSHBUTTON

PUSHBUTTON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PR14EC1100
Pushbutton Switches PR14EC1100
Pushbutton Switches 16A 125VAC 6.3mmtab Off-(On) 2 Pole

Pushbutton Switches 16A 125VAC 6.3mmtab Off-(On) 2 Pole

Buy Now Datasheet
Switches - Pushbutton Switches - PR14EC1100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PR14EC1100
Switches - Pushbutton Switches PR14EC1100
SWITCH PUSH DPST-NO 16A 125V

SWITCH PUSH DPST-NO 16A 125V

Supplier's Site
Pushbutton Switch, Dpst, 16A, 125Vac, Qc; Product Range E-Switch - 40T8088 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Dpst, 16A, 125Vac, Qc; Product Range E-Switch
40T8088
Pushbutton Switch, Dpst, 16A, 125Vac, Qc; Product Range E-Switch 40T8088
PUSHBUTTON SWITCH, DPST, 16A, 125VAC, QC; Product Range:PR1 Series; Panel Cutout Diameter:25mm; Contact Configuration:DPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; IP Rating:IP54 RoHS Compliant: Yes

PUSHBUTTON SWITCH, DPST, 16A, 125VAC, QC; Product Range:PR1 Series; Panel Cutout Diameter:25mm; Contact Configuration:DPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG4700-ND 1400-PR14EC1100 PR14EC1100 PR14EC1100 40T8088
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switch, Dpst, 16A, 125Vac, Qc; Product Range E-Switch
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO Double Pole, Single Throw (DPST); DPST-NO
Terminal Type Quick Connect/Blade
Unlock Full Specs
to access all available technical data

Similar Products

22mm Momentary Push Button 800F PB - 800FD-F4X01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details