Pushbutton Switch SPST-NO Standard Panel Mount, Front
SWITCH PUSHBUTTON SPST-NO 5A 32V
Pushbutton Switches 1A 32VDC EX YLW DOME SPST NO SLDR IP68
PB SWITCH, SPST-NO, 5A, 32VDC, SOLDER; Switch Operation:Momentary;
PB SWITCH, SPST-NO, 5A, 32VDC, PANEL; Product Range:PNP Series; Panel Cutout Diameter:12.3mm; Contact Configuration:SPST-N
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN10773-ND | PNP8E5D2Y03QE | PNP8E5D2Y03QE | 45AC9651 | 35AH4945 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Switch, Spst-No, 5A, 32Vdc, Solder; Switch Operation C&k Components | Pb Switch, Spst-No, 5A, 32Vdc, Panel; Product Range C&k Components |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact; Momentary | |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | Solder Terminals; Solder Lug |