Pushbutton Switch SPST-NO Standard Panel Mount, Rear
SWITCH, PUSHBUTTON, SPST, 3A, 125VAC, RED; Product Range:PS1024 Series; Panel Cutout Diameter:7.2mm; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 3A 125V
Pushbutton Switches SPST 3A MOM PC MNT
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG2025-ND | 1400-PS1024ALRED | 15N8447 | PS1024ALRED | PS1024ALRED |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spst, 3A, 125Vac, Red; Product Range E-Switch | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin |