E-Switch, Inc. Anti-Vandal Switches PV1F240SS

Description
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV1F240SS - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV1F240SS
Anti-Vandal Switches 1400-PV1F240SS
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, IP65

ANTI-VANDAL, 2A, SPST, Off-(On), Solder, IP65

Supplier's Site Datasheet
Pushbutton Switches - PV1F240SS-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
PV1F240SS-ND
Pushbutton Switches PV1F240SS-ND
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front

Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PV1F240SS
Switches - Pushbutton Switches PV1F240SS
SWITCH PUSHBUTTON SPST-NO 2A 48V

SWITCH PUSHBUTTON SPST-NO 2A 48V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PV1F240SS
Pushbutton Switches PV1F240SS
Pushbutton Switches 0-2A 48VDC Off (On) 19mm Flat 1 Pole

Pushbutton Switches 0-2A 48VDC Off (On) 19mm Flat 1 Pole

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV1F240SS PV1F240SS-ND PV1F240SS PV1F240SS
Product Name Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals Solder Terminals Quick Connect
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof RoHS
Max Current Rating 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.1112.6096-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Square, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
22mm Projected Momentary Push Buttons - 2AP4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers