PUSH BUTTON, SPST-NO, 3V, ANTI V
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 2223-PBM5-L-WT3-R-BA-65-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Round, Button |
| Switch Function | Alternate Contact (Push-Push) |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Terminal Type | Quick Connect/Blade; Solder Terminals |