Pushbutton Switch DPDT Standard Through Hole, Right Angle
PB SW, DPDT, 1A, 15VDC, THT; Product Range:PHB Series; Panel Cutout Diameter:-; Contact Configuration:DPDT; Switch Operation:Momentary;
Pushbutton Switches 2 chg overs momentary, strt
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN12288-ND | 35AH4728 | PHB2UOATS1A | PHB2UOATS1A |
| Product Name | Pushbutton Switches | Pb Sw, Dpdt, 1A, 15Vdc, Tht; Product Range C&k Components | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Terminal Type | Straight PC Pins | Solder Pin |