ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
SWITCH PUSH SPST-NO 2A 48V
Pushbutton Switches 0-2A 48VDC Off (On) 16mm Domed 1 Pole
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PV2S640SS | EG4707-ND | PV2S640SS | PV2S640SS |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Screw Terminals | Screw Terminals | Screw Terminals | Screw |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof | RoHS | |
| Max Current Rating | 2 amps | 2 amps | 2 amps | 2 amps |