C&K Components Pushbutton Switches PNP8S3D2W03QE

Description
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN10761-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN10761-ND
Pushbutton Switches CKN10761-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Front

Pushbutton Switch SPST-NC Standard Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spst-Nc, 5A, 32Vdc, Solder; Switch Operation C&k Components - 45AC9659 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 5A, 32Vdc, Solder; Switch Operation C&k Components
45AC9659
Pb Switch, Spst-Nc, 5A, 32Vdc, Solder; Switch Operation C&k Components 45AC9659
PB SWITCH, SPST-NC, 5A, 32VDC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-N C; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:5A; Switch Terminals:Solder Lug; Product Range:PNP Series; RoHS Compliant: Yes

PB SWITCH, SPST-NC, 5A, 32VDC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-NC; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:5A; Switch Terminals:Solder Lug; Product Range:PNP Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Pb Switch, Spst-Nc, 5A, 32Vdc, Panel; Product Range C&k Components - 35AH4969 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 5A, 32Vdc, Panel; Product Range C&k Components
35AH4969
Pb Switch, Spst-Nc, 5A, 32Vdc, Panel; Product Range C&k Components 35AH4969
PB SWITCH, SPST-NC, 5A, 32VDC, PANEL; Product Range:PNP Series; Panel Cutout Diameter:12.3mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Red; IP Rating:- RoHS Compliant: Yes

PB SWITCH, SPST-NC, 5A, 32VDC, PANEL; Product Range:PNP Series; Panel Cutout Diameter:12.3mm; Contact Configuration:SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Red; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PNP8S3D2W03QE
Pushbutton Switches PNP8S3D2W03QE
Pushbutton Switches 1A 32VDC RED DOME SPST NC SLDR IP68

Pushbutton Switches 1A 32VDC RED DOME SPST NC SLDR IP68

Buy Now Datasheet
Switches - Pushbutton Switches - PNP8S3D2W03QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PNP8S3D2W03QE
Switches - Pushbutton Switches PNP8S3D2W03QE
SWITCH PUSHBUTTON SPST-NC 5A 32V

SWITCH PUSHBUTTON SPST-NC 5A 32V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN10761-ND 45AC9659 35AH4969 PNP8S3D2W03QE PNP8S3D2W03QE
Product Name Pushbutton Switches Pb Switch, Spst-Nc, 5A, 32Vdc, Solder; Switch Operation C&k Components Pb Switch, Spst-Nc, 5A, 32Vdc, Panel; Product Range C&k Components Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button, Domed Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact; Momentary Momentary Contact
Configuration Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Solder Terminals Solder Terminals; Solder Lug Solder Lug Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Push Button Switches - 1-2364571-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
A3A Lighted Pushbutton Switch - A3AT-91B1-00H - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details