ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, Blue, IP40
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON SPDT 2A 48V
Pushbutton Switches Illuminated, Sealed Anti-vandal switch
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PV3H2B0SS-346 | PV3H2B0SS-346-ND | PV3H2B0SS-346 | PV3H2B0SS-346 |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | Solder Pin |
| Features | Vandal Proof | Illuminated Switch | Illuminated Switch | |
| Max Current Rating | 2 amps | 2 amps | 2 amps | 2 amps |