Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
SWITCH PUSH SPST-NO 0.4VA 20V
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2113-6-ND | 450-2113-1-ND | PBS9MTRES |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Surface Mount Technology | Surface Mount Technology |