C&K Components Pushbutton Switches PNP8S3T2W03QE

Description
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN10766-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN10766-ND
Pushbutton Switches CKN10766-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Front

Pushbutton Switch SPST-NC Standard Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PNP8S3T2W03QE
Pushbutton Switches PNP8S3T2W03QE
Pushbutton Switches 1A 32VDC RED SPST NC STD THRD SLDR IP68

Pushbutton Switches 1A 32VDC RED SPST NC STD THRD SLDR IP68

Buy Now Datasheet
Switches - Pushbutton Switches - PNP8S3T2W03QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PNP8S3T2W03QE
Switches - Pushbutton Switches PNP8S3T2W03QE
SWITCH PUSHBUTTON SPST-NC 5A 32V

SWITCH PUSHBUTTON SPST-NC 5A 32V

Supplier's Site
Pb Switch, Spst-Nc, 5A, 32Vdc, Solder; Switch Operation C&k Components - 45AC9662 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 5A, 32Vdc, Solder; Switch Operation C&k Components
45AC9662
Pb Switch, Spst-Nc, 5A, 32Vdc, Solder; Switch Operation C&k Components 45AC9662
PB SWITCH, SPST-NC, 5A, 32VDC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-N C; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:5A; Switch Terminals:Solder Lug; Product Range:PNP Series; RoHS Compliant: Yes

PB SWITCH, SPST-NC, 5A, 32VDC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-NC; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:5A; Switch Terminals:Solder Lug; Product Range:PNP Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN10766-ND PNP8S3T2W03QE PNP8S3T2W03QE 45AC9662
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spst-Nc, 5A, 32Vdc, Solder; Switch Operation C&k Components
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Solder Terminals Solder Lug Solder Terminals Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.2904.042-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details