E-Switch, Inc. Pushbutton Switches PS1023ABLK

Description
PUSHBUTTON
Request a Quote Datasheet
Description
PUSHBUTTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-PS1023ABLK - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-PS1023ABLK
Pushbutton Switches 1400-PS1023ABLK
PUSHBUTTON

PUSHBUTTON

Supplier's Site Datasheet
Pushbutton Switches - EG2001-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG2001-ND
Pushbutton Switches EG2001-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PS1023ABLK
Pushbutton Switches PS1023ABLK
Pushbutton Switches 3A 125VAC Off-(On) Black

Pushbutton Switches 3A 125VAC Off-(On) Black

Buy Now Datasheet
Switch, Pushbutton, Spst, Black; Product Range E-Switch - 15N8443 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, Black; Product Range E-Switch
15N8443
Switch, Pushbutton, Spst, Black; Product Range E-Switch 15N8443
SWITCH, PUSHBUTTON, SPST, BLACK; Product Range:PS1023 Series; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; IP Rating:- RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, BLACK; Product Range:PS1023 Series; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - PS1023ABLK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PS1023ABLK
Switches - Pushbutton Switches PS1023ABLK
SWITCH PUSH SPST-NO 3A 125V

SWITCH PUSH SPST-NO 3A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PS1023ABLK EG2001-ND PS1023ABLK 15N8443 PS1023ABLK
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spst, Black; Product Range E-Switch Switches - Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Quick Connect Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details