Same Sky Pushbutton Switches PBM2-M-GR12-R-BA-67

Description
PUSH BUTTON, SPST-NO, OFF-(ON),
Request a Quote Datasheet
Description
PUSH BUTTON, SPST-NO, OFF-(ON),
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 2223-PBM2-M-GR12-R-BA-67-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
2223-PBM2-M-GR12-R-BA-67-ND
Pushbutton Switches 2223-PBM2-M-GR12-R-BA-67-ND
PUSH BUTTON, SPST-NO, OFF-(ON),

PUSH BUTTON, SPST-NO, OFF-(ON),

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number 2223-PBM2-M-GR12-R-BA-67-ND
Product Name Pushbutton Switches
Actuator Specifications Round, Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Quick Connect/Blade; Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2213765-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
22mm Momentary Push Button 800F PB - 800FD-F301X10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details