TE Connectivity Pushbutton Switches PMS9P1B10M2QE

Description
Pushbutton Switch SPST-NO Standard Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2063-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2063-ND
Pushbutton Switches 450-2063-ND
Pushbutton Switch SPST-NO Standard Through Hole

Pushbutton Switch SPST-NO Standard Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PMS9P1B10M2QE
Pushbutton Switches PMS9P1B10M2QE
Pushbutton Switches PC Thru-Hole Slvr Off-Mom PB Switch

Pushbutton Switches PC Thru-Hole Slvr Off-Mom PB Switch

Buy Now Datasheet
Pushbutton Switch, Spst, 3A, 120V; Product Range Alcoswitch Te Connectivity - 30Y9541 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst, 3A, 120V; Product Range Alcoswitch Te Connectivity
30Y9541
Pushbutton Switch, Spst, 3A, 120V; Product Range Alcoswitch Te Connectivity 30Y9541
PUSHBUTTON SWITCH, SPST, 3A, 120V; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Current AC Max:3A; Contact Voltage VAC:120V RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST, 3A, 120V; Product Range:-; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Current AC Max:3A; Contact Voltage VAC:120V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PMS9P1B10M2QE
Switches - Pushbutton Switches PMS9P1B10M2QE
SWITCH PUSH SPST-NO 3A 120V

SWITCH PUSH SPST-NO 3A 120V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2063-ND PMS9P1B10M2QE 30Y9541 PMS9P1B10M2QE
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switch, Spst, 3A, 120V; Product Range Alcoswitch Te Connectivity Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 923516 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details