Win Source Part Number: 1376206-PN22LENA03QE
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -10°C ~ 60°C
Fake Threat In the Open Market: 37 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: PN
Package: Bulk
Product Status: Obsolete
Features: Epoxy Sealed Terminals
Base Product Number: PN22LENA
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9033
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 200mA (DC)
Circuit: DPDT
Switch Function: On-On
Voltage Rating - DC: 30 V
Actuator Type: Plunger for Cap
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: PC Pin
Mechanical Life: 10,000 Cycles
Electrical Life: 10,000 Cycles
Pushbutton Switch DPDT Standard Through Hole, Right Angle
Pushbutton Switches Pushbutton DPDT 200mA
SWITCH PUSH DPDT 0.2A 30V
PB SW, DPDT, 0.2A, 30VDC, THT, -888; Product Range:PN Series; Panel Cutout Diameter:-; Contact Configuration:DPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:-; Contact Current DC Max:200mA RoHS Compliant: Yes
SWITCH PUSH DPDT 0.2A 30V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1376206-PN22LENA03QE | CKN1193-ND | PN22LENA03QE | 174-PN22LENA03QE | 35AH5007 | PN22LENA03QE |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | SWITCH PUSH DPDT 0.2A 30V | Pb Sw, Dpdt, 0.2A, 30Vdc, Tht, -888; Product Range C&k Components | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Alternate Contact (Push-Push) | On-On | Off-On | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Straight PC Pins | Solder Pin | PC Pin | |||
| Max Current Rating | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |