Pushbutton Switch SPST-NO Standard Panel Mount, Front
SWITCH PUSH SPST-NO 3A 125V
Pushbutton Switches SPST 3A MOM PC MNT
PB SWITCH, SPST, 3A, 125VAC, PANEL; Product Range:-; Panel Cutout Diameter:12.4mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG2031-ND | 1400-PS1040ABLK | PS1040ABLK | PS1040ABLK | 15N8449 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Switch, Spst, 3A, 125Vac, Panel; Product Range E-Switch |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | ||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin |