Pushbutton Switch 4PST-2NO/2NC Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-On, On-Off, Solder, LED, Blue, IP65
Pushbutton Switches 40mm Illuminated Sealed Anti-vandal Switch, 2A 48VDC, DPDT, OFF-ON; ON-OFF, Stainless Steel, Blue LED Ring Illumination, 6.5N, IP65
SWITCH PB 4PST-2NO/2NC 2A 48V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5729-ND | 1400-PV10F2U0SS-341 | PV10F2U0SS-341 | PV10F2U0SS-341 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | 4PST-2NO/2NC | Double Pole, Double Throw (DPDT) | 4PST-2NO/2NC | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminal | Solder Terminals |