The Antivandal Switch, part number 29AJ3703, is a single pole single throw (SPST) switch designed for robust applications. It has an electrical rating of 2A at 24VDC and features a momentary action with options for On-(On), Off-(On), and On-(Off) configurations. The switch is rated for an electrical life of 10,000 cycles and has a contact resistance of 100mΩ maximum at 1A/12VDC. With an insulation resistance of 100 MΩ minimum at 500VDC and a dielectric strength of 500Vrms at sea level, this switch is suitable for various environments. It operates effectively within a temperature range of -20°C to 65°C and is moisture-protected with an IP67 rating. The recommended panel cutout diameter is 16mm, and it is compatible with panel thicknesses ranging from 1mm to 7mm. The actuator requires a force of 7N ±2N for actuation, ensuring a tactile response. The switch comes with UL3385 20AWG pre-stripped and tinned wire leads, making it easy to integrate into existing systems. The yellow actuator cap color adds visibility, making it suitable for applications in consumer electronics, kiosks, security devices, industrial controls, and medical equipment.
Pushbutton Switch SPST Anti-Vandal Panel Mount, Front
ANTI-VANDAL, 2A, SPST, On-(Off), Wire Leads 500mm
SWITCH PB SPST 2A 24V
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 141-PMV6DW3BYEL-ND | 1400-PMV6DW3BYEL | PMV6DW3BYEL |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button, Domed | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST |
| Terminal Type | Wire Leads | Wire Leads | Wire Leads |